The Pin Header, R/a, 60Pos, 2Row, 2Mm, Th from Samtec is designed for wire-to-board applications with a pitch spacing of 2mm and a total of 60 contacts arranged in two rows. The connector features a right-angle through-hole termination type, making it suitable for various PCB layouts. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes.
PIN HEADER, R/A, 60POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P4383 |
| Product Name | Pin Header, R/a, 60Pos, 2Row, 2Mm, Th; Connector Systems Samtec |
| Connector Type | Wire to Board Connector |