Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSH-130-01-T-DV

Description
2.00 MM SHROUDED TERMINAL STRIP
Datasheet
Description
2.00 MM SHROUDED TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSH-130-01-T-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSH-130-01-T-DV
2.00 MM SHROUDED TERMINAL STRIP

2.00 MM SHROUDED TERMINAL STRIP

Supplier's Site
Pin Header, 60Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 70X3835 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 60Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
70X3835
Pin Header, 60Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 70X3835
PIN HEADER, 60POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PIN HEADER, 60POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSH-130-01-T-DV 70X3835
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin Header, 60Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products