Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSH-130-01-T-D

Description
2.00 MM SHROUDED TERMINAL STRIP
Datasheet
Description
2.00 MM SHROUDED TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSH-130-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSH-130-01-T-D
2.00 MM SHROUDED TERMINAL STRIP

2.00 MM SHROUDED TERMINAL STRIP

Supplier's Site
Pin Header, 60Pos, 2Row, 2Mm, Th; Connector Systems Samtec - 77P4376 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 60Pos, 2Row, 2Mm, Th; Connector Systems Samtec
77P4376
Pin Header, 60Pos, 2Row, 2Mm, Th; Connector Systems Samtec 77P4376
PIN HEADER, 60POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

PIN HEADER, 60POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSH-130-01-T-D 77P4376
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin Header, 60Pos, 2Row, 2Mm, Th; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details