Samtec Inc. Pin Header, 50Pos, 2Row, 2Mm, Th; Connector Systems Samtec TSH-125-01-L-D

Description
PIN HEADER, 50POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 50POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 50Pos, 2Row, 2Mm, Th; Connector Systems Samtec - 77P4282 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 50Pos, 2Row, 2Mm, Th; Connector Systems Samtec
77P4282
Pin Header, 50Pos, 2Row, 2Mm, Th; Connector Systems Samtec 77P4282
PIN HEADER, 50POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

PIN HEADER, 50POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P4282
Product Name Pin Header, 50Pos, 2Row, 2Mm, Th; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details