Samtec Inc. Pin Header, R/a, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec TSH-120-01-L-DH

Description
PIN HEADER, R/A, 40POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, R/A, 40POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, R/a, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P4188 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, R/a, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P4188
Pin Header, R/a, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P4188
PIN HEADER, R/A, 40POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes

PIN HEADER, R/A, 40POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P4188
Product Name Pin Header, R/a, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110913 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector Systems Amp - Te Connectivity - 28AC6877 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Coaxial Adapters - NASJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details