Samtec Inc. Pin Header, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec TSH-120-01-F-DV

Description
PIN HEADER, 40POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 40POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P4176 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P4176
Pin Header, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P4176
PIN HEADER, 40POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PIN HEADER, 40POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSH-120-01-F-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSH-120-01-F-DV
2.00 MM SHROUDED TERMINAL STRIP

2.00 MM SHROUDED TERMINAL STRIP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77P4176 TSH-120-01-F-DV
Product Name Pin Header, 40Pos, 2Row, 2Mm, Smt; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details