Samtec Inc. Pin Header, 30Pos, 2Row, 2Mm, Th; Connector Systems Samtec TSH-115-01-T-D

Description
PIN HEADER, 30POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes
Description
PIN HEADER, 30POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pin Header 30Pos, 2Row, 2Mm, Th from Samtec is designed for wire-to-board applications with a pitch spacing of 2mm. It features 30 contacts arranged in two rows and utilizes a through-hole termination type. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in tin or gold over nickel. This product operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. The connector is partially shrouded and is compatible with various mating connectors, including SQT and SQW series.

Datasheet Summary
Powered by GS/AI

The Pin Header 30Pos, 2Row, 2Mm, Th from Samtec is designed for wire-to-board applications with a pitch spacing of 2mm. It features 30 contacts arranged in two rows and utilizes a through-hole termination type. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in tin or gold over nickel. This product operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. The connector is partially shrouded and is compatible with various mating connectors, including SQT and SQW series.

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 30Pos, 2Row, 2Mm, Th; Connector Systems Samtec - 77P4128 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 30Pos, 2Row, 2Mm, Th; Connector Systems Samtec
77P4128
Pin Header, 30Pos, 2Row, 2Mm, Th; Connector Systems Samtec 77P4128
PIN HEADER, 30POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

PIN HEADER, 30POS, 2ROW, 2MM, TH; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSH Series; Connector Shroud:Partially ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P4128
Product Name Pin Header, 30Pos, 2Row, 2Mm, Th; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052182-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details