Samtec Inc. Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec TSH-110-01-T-DV

Description
PIN HEADER, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P3985 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P3985
Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P3985
PIN HEADER, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PIN HEADER, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P3985
Product Name Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Coaxial Adapters - NABZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details