Samtec Inc. Pin Header, R/a, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec TSH-110-01-S-DH-SL

Description
PIN HEADER, R/A, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, R/A, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, R/a, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P3952 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, R/a, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P3952
Pin Header, R/a, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P3952
PIN HEADER, R/A, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes

PIN HEADER, R/A, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P3952
Product Name Pin Header, R/a, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details