Samtec Inc. Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec TSH-110-01-L-DV

Description
PIN HEADER, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P3935 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P3935
Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P3935
PIN HEADER, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PIN HEADER, 20POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P3935
Product Name Pin Header, 20Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0188 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers