Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSH-105-01-T-DV

Description
2.00 MM SHROUDED TERMINAL STRIP
Datasheet
Description
2.00 MM SHROUDED TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSH-105-01-T-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSH-105-01-T-DV
2.00 MM SHROUDED TERMINAL STRIP

2.00 MM SHROUDED TERMINAL STRIP

Supplier's Site
Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P3771 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P3771
Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P3771
PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSH-105-01-T-DV 77P3771
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers