Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSH-105-01-T-DH

Description
2.00 MM SHROUDED TERMINAL STRIP
Datasheet
Description
2.00 MM SHROUDED TERMINAL STRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSH-105-01-T-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSH-105-01-T-DH
2.00 MM SHROUDED TERMINAL STRIP

2.00 MM SHROUDED TERMINAL STRIP

Supplier's Site
Pin Header, R/a, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P3767 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, R/a, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P3767
Pin Header, R/a, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P3767
PIN HEADER, R/A, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes

PIN HEADER, R/A, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSH-105-01-T-DH 77P3767
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin Header, R/a, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 2777.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers