Samtec Inc. Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec TSH-105-01-L-DV

Description
PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P3735 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P3735
Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P3735
PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC TSH-105-01-L-DV Board-To-Board Connector, TSH Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows - 680-TSH-105-01-L-DV - Utmel Electronic Limited
Hong Kong, China
SAMTEC TSH-105-01-L-DV Board-To-Board Connector, TSH Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows
680-TSH-105-01-L-DV
SAMTEC TSH-105-01-L-DV Board-To-Board Connector, TSH Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows 680-TSH-105-01-L-DV
SAMTEC TSH-105-01-L-DV Board-To-Board Connector, TSH Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows

SAMTEC TSH-105-01-L-DV Board-To-Board Connector, TSH Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77P3735 680-TSH-105-01-L-DV
Product Name Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec SAMTEC TSH-105-01-L-DV Board-To-Board Connector, TSH Series, 10 Contacts, Header, 2 mm, Surface Mount, 2 Rows
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details