Samtec Inc. Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec TSH-105-01-F-DV

Description
PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec - 77P3715 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
77P3715
Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec 77P3715
PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PIN HEADER, 10POS, 2ROW, 2MM, SMT; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P3715
Product Name Pin Header, 10Pos, 2Row, 2Mm, Smt; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data