Samtec Inc. Connector, Housing, Plug, 20 Position, Crimp; Product Range Samtec TSDF-10-D-S

Description
CONNECTOR, HOUSING, PLUG, 20 POSITION, CRIMP; Product Range:TSDF Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:Tiger Eye TSDF Series Contacts; No. of Contacts:20Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 20 POSITION, CRIMP; Product Range:TSDF Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:Tiger Eye TSDF Series Contacts; No. of Contacts:20Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 20 Position, Crimp; Product Range Samtec - 77P3540 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 20 Position, Crimp; Product Range Samtec
77P3540
Connector, Housing, Plug, 20 Position, Crimp; Product Range Samtec 77P3540
CONNECTOR, HOUSING, PLUG, 20 POSITION, CRIMP; Product Range:TSDF Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:Tiger Eye TSDF Series Contacts; No. of Contacts:20Contacts; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 20 POSITION, CRIMP; Product Range:TSDF Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:1.27mm; For Use With:Tiger Eye TSDF Series Contacts; No. of Contacts:20Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77P3540
Product Name Connector, Housing, Plug, 20 Position, Crimp; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details