Samtec Inc. Connector, Housing, Plug, 10 Position, Crimp; Product Range Samtec TSDF-05-D-S

Description
CONNECTOR, HOUSING, PLUG, 10 POSITION, CRIMP; Product Range:TSDF Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:Tiger Eye TSDF Series Contacts; No. of Contacts:10Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, PLUG, 10 POSITION, CRIMP; Product Range:TSDF Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:Tiger Eye TSDF Series Contacts; No. of Contacts:10Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 10 Position, Crimp; Product Range Samtec - 77P3536 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 10 Position, Crimp; Product Range Samtec
77P3536
Connector, Housing, Plug, 10 Position, Crimp; Product Range Samtec 77P3536
CONNECTOR, HOUSING, PLUG, 10 POSITION, CRIMP; Product Range:TSDF Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:Tiger Eye TSDF Series Contacts; No. of Contacts:10Contacts; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 10 POSITION, CRIMP; Product Range:TSDF Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:1.27mm; For Use With:Tiger Eye TSDF Series Contacts; No. of Contacts:10Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77P3536
Product Name Connector, Housing, Plug, 10 Position, Crimp; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details