Samtec Inc. PCB Headers TS-132-T-A

Description
HEADER TH 1 ROW 32POS TIN
Request a Quote Datasheet
Description
HEADER TH 1 ROW 32POS TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001521 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001521
PCB Headers 2001521
HEADER TH 1 ROW 32POS TIN

HEADER TH 1 ROW 32POS TIN

Supplier's Site
PCB Headers - 2001523 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001523
PCB Headers 2001523
HEADER TH 1 ROW 32POS TIN

HEADER TH 1 ROW 32POS TIN

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-132-T-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-132-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-132-T-A
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site
Connector, Header, 32 Position, 1Row, 2.54Mm; Connector Systems Samtec - 12P1172 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32 Position, 1Row, 2.54Mm; Connector Systems Samtec
12P1172
Connector, Header, 32 Position, 1Row, 2.54Mm; Connector Systems Samtec 12P1172
CONNECTOR, HEADER, 32 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 32 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001521 TS-132-T-A 12P1172
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Connector, Header, 32 Position, 1Row, 2.54Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products