Samtec Inc. PCB Headers TS-132-G-A-1

Description
HEADER TH 1 ROW 32POS AU
Request a Quote
Description
HEADER TH 1 ROW 32POS AU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001518 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001518
PCB Headers 2001518
HEADER TH 1 ROW 32POS AU

HEADER TH 1 ROW 32POS AU

Supplier's Site
PCB Headers - 2001517 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001517
PCB Headers 2001517
HEADER TH 1 ROW 32POS AU

HEADER TH 1 ROW 32POS AU

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec - 77P3486 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
77P3486
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec 77P3486
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-132-G-A-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-132-G-A-1
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-132-G-A-1
CONN HEADER VERT 32POS 2.54MM

CONN HEADER VERT 32POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001518 77P3486 TS-132-G-A-1
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data