Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-131-T-A

Description
CONN HEADER VERT 31POS 2.54MM
Description
CONN HEADER VERT 31POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 31 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 31 contacts, suitable for various electronic projects. The insulator material is black glass-filled polyester, and the terminal material is brass, with options for gold or tin plating. This product operates within a temperature range of -55°C to +125°C when gold plated, and is RoHS compliant and lead-free solderable, specifically for wave soldering. It is compatible with several mating connectors, including SS, SD, HSS, and others.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 31 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 31 contacts, suitable for various electronic projects. The insulator material is black glass-filled polyester, and the terminal material is brass, with options for gold or tin plating. This product operates within a temperature range of -55°C to +125°C when gold plated, and is RoHS compliant and lead-free solderable, specifically for wave soldering. It is compatible with several mating connectors, including SS, SD, HSS, and others.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-131-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-131-T-A
CONN HEADER VERT 31POS 2.54MM

CONN HEADER VERT 31POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 31 Position; Connector Systems Samtec - 12P1170 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 31 Position; Connector Systems Samtec
12P1170
Header, 2.54Mm, Though Hole Vertical, 31 Position; Connector Systems Samtec 12P1170
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 31 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-131-T-A 12P1170
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 31 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data