Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec TS-124-T-AA

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 24 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 24 contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is brass, with options for phosphor bronze in specific styles. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The header is compatible with various mating connectors in the TS, TD, and HTS series.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 24 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 24 contacts, suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is brass, with options for phosphor bronze in specific styles. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. It operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The header is compatible with various mating connectors in the TS, TD, and HTS series.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec - 77P3350 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
77P3350
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec 77P3350
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-124-T-AA
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-124-T-AA
.100" SINGLE ROW SCREW MACHINE T

.100" SINGLE ROW SCREW MACHINE T

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77P3350 TS-124-T-AA
Product Name Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 5473239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details