Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-119-G-A

Description
CONN HEADER VERT 19POS 2.54MM
Datasheet
Description
CONN HEADER VERT 19POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-119-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-119-G-A
CONN HEADER VERT 19POS 2.54MM

CONN HEADER VERT 19POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 19 Position; Connector Systems Samtec - 12P1146 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 19 Position; Connector Systems Samtec
12P1146
Header, 2.54Mm, Though Hole Vertical, 19 Position; Connector Systems Samtec 12P1146
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 19 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-119-G-A 12P1146
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 19 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 8012 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Crimp or Solder
Mounting Free Hanging (In-Line)
View Details