Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-116-G-A-1

Description
.100" SINGLE ROW SCREW MACHINE T
Description
.100" SINGLE ROW SCREW MACHINE T
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 16 Position (part number 77P3124) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 16 contacts and is constructed from black glass-filled polyester, ensuring durability and reliability. The terminals are made of brass, with options for gold or tin plating, providing compatibility with various soldering processes. This component operates within a temperature range of -55°C to +125°C when gold-plated, and is RoHS compliant, indicating it meets environmental standards. The header is suitable for wave soldering and is designed to mate with several connector series, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 16 Position (part number 77P3124) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 16 contacts and is constructed from black glass-filled polyester, ensuring durability and reliability. The terminals are made of brass, with options for gold or tin plating, providing compatibility with various soldering processes. This component operates within a temperature range of -55°C to +125°C when gold-plated, and is RoHS compliant, indicating it meets environmental standards. The header is suitable for wave soldering and is designed to mate with several connector series, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-116-G-A-1
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-116-G-A-1
.100" SINGLE ROW SCREW MACHINE T

.100" SINGLE ROW SCREW MACHINE T

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec - 77P3124 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
77P3124
Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec 77P3124
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-116-G-A-1 77P3124
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details