The Header, 2.54mm, Through Hole Vertical, 14 Position (part number 28AC4840) is a precision machined terminal strip designed for board-to-board applications. It features a single row configuration with 14 contacts and a pitch spacing of 2.54mm. The insulator material is black glass-filled polyester, and the terminal material is brass, with specific styles using phosphor bronze. The product is available with various plating options, including gold and tin, ensuring compatibility with different soldering processes. It operates within a temperature range of -55°C to +125°C when gold plated, and is RoHS compliant and lead-free solderable. This header is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AC4840 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |