Samtec Inc. PCB Headers TS-112-G-A

Description
Header 2.54mm machined pins 12way
Request a Quote Datasheet
Description
Header 2.54mm machined pins 12way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656414 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656414
PCB Headers 7656414
Header 2.54mm machined pins 12way

Header 2.54mm machined pins 12way

Supplier's Site
PCB Headers - 7656414P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656414P
PCB Headers 7656414P
Header 2.54mm machined pins 12way

Header 2.54mm machined pins 12way

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-112-G-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-112-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-112-G-A
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Board-Board Conn, Header, 12Way, 1Row; Connector Systems Samtec - 12P1132 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 12Way, 1Row; Connector Systems Samtec
12P1132
Board-Board Conn, Header, 12Way, 1Row; Connector Systems Samtec 12P1132
BOARD-BOARD CONN, HEADER, 12WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

BOARD-BOARD CONN, HEADER, 12WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656414 7656414P TS-112-G-A 12P1132
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Conn, Header, 12Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details