Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec TS-111-T-A-2

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec - 84T1234 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec
84T1234
Header, 2.54Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec 84T1234
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1234
Product Name Header, 2.54Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers