Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-111-G-AA

Description
CONN HDR .100" 11POS
Datasheet
Description
CONN HDR .100" 11POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-111-G-AA
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-111-G-AA
CONN HDR .100" 11POS

CONN HDR .100" 11POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec - 77P2983 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec
77P2983
Header, 2.54Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec 77P2983
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-111-G-AA 77P2983
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 11 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data