Samtec Inc. Connector, Header, 10Pos, 1Row, 2.54Mm; Pitch Spacing Samtec TS-110-T-A

Description
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 56AC7094 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
56AC7094
Connector, Header, 10Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 56AC7094
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:TS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC7094
Product Name Connector, Header, 10Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
3 suppliers