Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-109-G-AA

Description
CONN HDR .100" 9POS
Datasheet
Description
CONN HDR .100" 9POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-109-G-AA
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-109-G-AA
CONN HDR .100" 9POS

CONN HDR .100" 9POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec - 77P2908 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec
77P2908
Header, 2.54Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec 77P2908
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-109-G-AA 77P2908
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 9 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Coaxial Adapters - NAAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details