Samtec Inc. PCB Headers TS-108-T-A

Description
HEADER TH 1 ROW 8POS TIN
Request a Quote Datasheet
Description
HEADER TH 1 ROW 8POS TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001494 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001494
PCB Headers 2001494
HEADER TH 1 ROW 8POS TIN

HEADER TH 1 ROW 8POS TIN

Supplier's Site
PCB Headers - 2001492 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001492
PCB Headers 2001492
HEADER TH 1 ROW 8POS TIN

HEADER TH 1 ROW 8POS TIN

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-108-T-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-108-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-108-T-A
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 12P1125 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
12P1125
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 12P1125
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001494 TS-108-T-A 12P1125
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers