Samtec Inc. PCB Headers TS-108-G-A

Description
Header 2.54mm machined pins 8way
Request a Quote Datasheet
Description
Header 2.54mm machined pins 8way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656398 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656398
PCB Headers 7656398
Header 2.54mm machined pins 8way

Header 2.54mm machined pins 8way

Supplier's Site
PCB Headers - 7656398P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656398P
PCB Headers 7656398P
Header 2.54mm machined pins 8way

Header 2.54mm machined pins 8way

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-108-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-108-G-A
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site
Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec - 12P1124 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec
12P1124
Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec 12P1124
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656398 7656398P TS-108-G-A 12P1124
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data