Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-107-T-A

Description
CONN HEADER VERT 7POS 2.54MM
Datasheet
Description
CONN HEADER VERT 7POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-107-T-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-107-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-107-T-A
CONN HEADER VERT 7POS 2.54MM

CONN HEADER VERT 7POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec - 12P1123 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec
12P1123
Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec 12P1123
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-107-T-A 12P1123
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data