Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-107-T-A-1

Description
CONN HDR .100" 7POS
Datasheet
Description
CONN HDR .100" 7POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-107-T-A-1
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-107-T-A-1
CONN HDR .100" 7POS

CONN HDR .100" 7POS

Supplier's Site
Connector, Hdr, 7Pos, 1Row, 2.54Mm; Connector Systems Samtec - 77P2860 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 7Pos, 1Row, 2.54Mm; Connector Systems Samtec
77P2860
Connector, Hdr, 7Pos, 1Row, 2.54Mm; Connector Systems Samtec 77P2860
CONNECTOR, HDR, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HDR, 7POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TS-107-T-A-1 77P2860
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Connector, Hdr, 7Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers