Samtec Inc. Board-Board Connector Header, 7Way, 1Row; Connector Systems Samtec TS-107-G-A

Description
BOARD-BOARD CONNECTOR HEADER, 7WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 7WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 7Way, 1Row; Connector Systems Samtec - 47M3222 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 7Way, 1Row; Connector Systems Samtec
47M3222
Board-Board Connector Header, 7Way, 1Row; Connector Systems Samtec 47M3222
BOARD-BOARD CONNECTOR HEADER, 7WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 7WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-107-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-107-G-A
CONN HEADER VERT 7POS 2.54MM

CONN HEADER VERT 7POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 47M3222 TS-107-G-A
Product Name Board-Board Connector Header, 7Way, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data