Samtec Inc. PCB Headers TS-106-G-A

Description
Header 2.54mm machined pins 6way
Request a Quote Datasheet
Description
Header 2.54mm machined pins 6way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656391 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656391
PCB Headers 7656391
Header 2.54mm machined pins 6way

Header 2.54mm machined pins 6way

Supplier's Site
PCB Headers - 7656391P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656391P
PCB Headers 7656391P
Header 2.54mm machined pins 6way

Header 2.54mm machined pins 6way

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-106-G-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-106-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-106-G-A
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Board-Board Connector Header, 6Way, 1Row; Connector Systems Samtec - 12P1121 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 6Way, 1Row; Connector Systems Samtec
12P1121
Board-Board Connector Header, 6Way, 1Row; Connector Systems Samtec 12P1121
BOARD-BOARD CONNECTOR HEADER, 6WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 6WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656391 7656391P TS-106-G-A 12P1121
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector Header, 6Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
RJ45 IP6X - NDHR5A6AK0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details