Samtec Inc. OEM Parts - OEM Parts (T - Z) - TS-105-G-B TS-105-G-B

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101251-TS-105-G-B Packaging: Bulk Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Number of Contacts: 5 Gender: Male Orientation: Straight Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): 22-29-2051; 3-641215-5; 5-102202-2; 90120-0765; 22-28-4053; 5-103414-3TS-105GB; TS105GB; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Current Rating: 1 A
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101251-TS-105-G-B Packaging: Bulk Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Number of Contacts: 5 Gender: Male Orientation: Straight Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): 22-29-2051; 3-641215-5; 5-102202-2; 90120-0765; 22-28-4053; 5-103414-3TS-105GB; TS105GB; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Current Rating: 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TS-105-G-B - 1101251-TS-105-G-B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TS-105-G-B
1101251-TS-105-G-B
OEM Parts - OEM Parts (T - Z) - TS-105-G-B 1101251-TS-105-G-B
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101251-TS-105-G-B Packaging: Bulk Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Number of Contacts: 5 Gender: Male Orientation: Straight Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): 22-29-2051; 3-641215-5; 5-102202-2; 90120-0765; 22-28-4053; 5-103414-3TS-105GB; TS105GB; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Current Rating: 1 A

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101251-TS-105-G-B
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 5
Gender: Male
Orientation: Straight
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 22-29-2051; 3-641215-5; 5-102202-2; 90120-0765; 22-28-4053; 5-103414-3TS-105GB; TS105GB;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Current Rating: 1 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1101251-TS-105-G-B
Product Name OEM Parts - OEM Parts (T - Z) - TS-105-G-B
Unlock Full Specs
to access all available technical data