Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TS-105-G-A

Description
Win Source Part Number: 1101250-TS-105-G-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TS Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.156" (3.96mm) Overall Contact Length: 0.477" (12.12mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.166" (4.22mm) Alternative Parts (Cross-Reference): 90120-0765; TSW-105-07-S-S; TSW-105-07-G-S; TSW-105-07-L-S; 3-641215-5; 70543-0004TS105GA; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1111-05 Base Product Number: TS-105
Request a Quote Datasheet
Description
Win Source Part Number: 1101250-TS-105-G-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TS Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.156" (3.96mm) Overall Contact Length: 0.477" (12.12mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.166" (4.22mm) Alternative Parts (Cross-Reference): 90120-0765; TSW-105-07-S-S; TSW-105-07-G-S; TSW-105-07-L-S; 3-641215-5; 70543-0004TS105GA; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1111-05 Base Product Number: TS-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1101250-TS-105-G-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1101250-TS-105-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1101250-TS-105-G-A
Win Source Part Number: 1101250-TS-105-G-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TS Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.156" (3.96mm) Overall Contact Length: 0.477" (12.12mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.166" (4.22mm) Alternative Parts (Cross-Reference): 90120-0765; TSW-105-07-S-S; TSW-105-07-G-S; TSW-105-07-L-S; 3-641215-5; 70543-0004TS105GA; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1111-05 Base Product Number: TS-105

Win Source Part Number: 1101250-TS-105-G-A
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TS
Number of Positions: 5
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.156" (3.96mm)
Overall Contact Length: 0.477" (12.12mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.166" (4.22mm)
Alternative Parts (Cross-Reference): 90120-0765; TSW-105-07-S-S; TSW-105-07-G-S; TSW-105-07-L-S; 3-641215-5; 70543-0004TS105GA;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1111-05
Base Product Number: TS-105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1101250-TS-105-G-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - 102322-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MS15005L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
2 suppliers
DDR4 SMT - 10148176-2421K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details