Samtec Inc. PCB Headers TS-104-G-A

Description
Header 2.54mm machined pins 4way
Request a Quote Datasheet
Description
Header 2.54mm machined pins 4way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656388P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656388P
PCB Headers 7656388P
Header 2.54mm machined pins 4way

Header 2.54mm machined pins 4way

Supplier's Site
PCB Headers - 7656388 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656388
PCB Headers 7656388
Header 2.54mm machined pins 4way

Header 2.54mm machined pins 4way

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-104-G-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-104-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-104-G-A
CONN HEADER VERT 4POS 2.54MM

CONN HEADER VERT 4POS 2.54MM

Supplier's Site
Board-Board Connector Header, 4Way, 1Row; Connector Systems Samtec - 12P1117 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4Way, 1Row; Connector Systems Samtec
12P1117
Board-Board Connector Header, 4Way, 1Row; Connector Systems Samtec 12P1117
BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656388P 7656388 TS-104-G-A 12P1117
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector Header, 4Way, 1Row; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Bergstak ® - 10069524-182402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers