Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TS-101-T-A

Description
Win Source Part Number: 1089532-TS-101-T-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TS Number of Positions: 1 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.156" (3.96mm) Overall Contact Length: 0.477" (12.12mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.166" (4.22mm) Alternative Parts (Cross-Reference): 5-863350-1; TSW-101-17-T-S; TLW-101-05-T-S; 929400-01-01; 929835-01-01; 929834-02-01-RK; 1-1123824-1TS-101-T- A .; TS101TA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1112-01 Base Product Number: TS-101
Request a Quote Datasheet
Description
Win Source Part Number: 1089532-TS-101-T-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TS Number of Positions: 1 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.156" (3.96mm) Overall Contact Length: 0.477" (12.12mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.166" (4.22mm) Alternative Parts (Cross-Reference): 5-863350-1; TSW-101-17-T-S; TLW-101-05-T-S; 929400-01-01; 929835-01-01; 929834-02-01-RK; 1-1123824-1TS-101-T- A .; TS101TA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1112-01 Base Product Number: TS-101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1089532-TS-101-T-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1089532-TS-101-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1089532-TS-101-T-A
Win Source Part Number: 1089532-TS-101-T-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TS Number of Positions: 1 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.156" (3.96mm) Overall Contact Length: 0.477" (12.12mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.166" (4.22mm) Alternative Parts (Cross-Reference): 5-863350-1; TSW-101-17-T-S; TLW-101-05-T-S; 929400-01-01; 929835-01-01; 929834-02-01-RK; 1-1123824-1TS-101-T- A .; TS101TA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1112-01 Base Product Number: TS-101

Win Source Part Number: 1089532-TS-101-T-A
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TS
Number of Positions: 1
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.156" (3.96mm)
Overall Contact Length: 0.477" (12.12mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.166" (4.22mm)
Alternative Parts (Cross-Reference): 5-863350-1; TSW-101-17-T-S; TLW-101-05-T-S; 929400-01-01; 929835-01-01; 929834-02-01-RK; 1-1123824-1TS-101-T-A .; TS101TA;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1112-01
Base Product Number: TS-101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1089532-TS-101-T-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details