Samtec Inc. PCB Headers TS-101-G-A

Description
HEADER TH 1POS 1 ROW 2.54MM AU
Request a Quote Datasheet
Description
HEADER TH 1POS 1 ROW 2.54MM AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001479 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001479
PCB Headers 2001479
HEADER TH 1POS 1 ROW 2.54MM AU

HEADER TH 1POS 1 ROW 2.54MM AU

Supplier's Site
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 12P1111 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
12P1111
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 12P1111
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:TS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-101-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-101-G-A
CONN HEADER VERT 1POS

CONN HEADER VERT 1POS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001479 12P1111 TS-101-G-A
Product Name PCB Headers Connector, Header, 1Pos, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details