Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TOLC-150-22-S-Q-A

Description
Win Source Part Number: 1352190-TOLC-150-22- S-Q-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: FOURRAY™ TOLC Number of Positions: 200 Features: Board Guide Connector Type: Header, Elevated Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Mated Stacking Heights: 10mm Material Flammability Rating: UL94 V-0 Standard Package: 8 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.100" (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TOLC-150 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1352190-TOLC-150-22- S-Q-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: FOURRAY™ TOLC Number of Positions: 200 Features: Board Guide Connector Type: Header, Elevated Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Mated Stacking Heights: 10mm Material Flammability Rating: UL94 V-0 Standard Package: 8 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.100" (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TOLC-150 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1352190-TOLC-150-22-S-Q-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1352190-TOLC-150-22-S-Q-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1352190-TOLC-150-22-S-Q-A
Win Source Part Number: 1352190-TOLC-150-22- S-Q-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: FOURRAY™ TOLC Number of Positions: 200 Features: Board Guide Connector Type: Header, Elevated Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Mated Stacking Heights: 10mm Material Flammability Rating: UL94 V-0 Standard Package: 8 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.100" (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TOLC-150 California Prop 65: Warning Information

Win Source Part Number: 1352190-TOLC-150-22-S-Q-A
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: FOURRAY™ TOLC
Number of Positions: 200
Features: Board Guide
Connector Type: Header, Elevated
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Mated Stacking Heights: 10mm
Material Flammability Rating: UL94 V-0
Standard Package: 8
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.364" (9.25mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.100" (2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TOLC-150
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1352190-TOLC-150-22-S-Q-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Current Rating 2.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - 102100-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DDR4 SMT - 10152535-0431K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details