The Header, 1.27mm, Quad, 4x50 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.635mm. It features four rows and a total of 200 contacts, making it suitable for high-density connections. The connector is surface mount and constructed from black liquid crystal polymer with phosphor bronze terminals. It has a current rating of 2.4 A per pin when six adjacent pins are powered and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and offers lead-free solderability. It is compatible with SOLC connectors and is available in various plating options. The connector can be ordered in standard sizes ranging from 5 to 50 positions per row, with tape and reel availability for efficient handling.
HEADER, 1.27MM, QUAD, 4X50 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P2570 |
| Product Name | Header, 1.27Mm, Quad, 4X50 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |