Samtec Inc. Header, 1.27Mm, Quad, 4X40 Position; Connector Systems Samtec TOLC-140-22-L-Q

Description
HEADER, 1.27MM, QUAD, 4X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, QUAD, 4X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Quad, 4X40 Position; Connector Systems Samtec - 77P2435 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X40 Position; Connector Systems Samtec
77P2435
Header, 1.27Mm, Quad, 4X40 Position; Connector Systems Samtec 77P2435
HEADER, 1.27MM, QUAD, 4X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P2435
Product Name Header, 1.27Mm, Quad, 4X40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-F01-03PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
Barrier Blocks - 1920-1883-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 40.0 amps
View Details
Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers