The Header, 1.27mm, Quad, 4x40 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.635mm. It features a total of 160 contacts arranged in four rows, utilizing surface mount technology for easy integration onto PCBs. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with gold plating over nickel for enhanced conductivity and durability. This connector has a current rating of 2.4 A per pin when six adjacent pins are powered and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The product is compatible with SOLC connectors and is available in various lead styles and plating options. Additionally, it can be ordered in tape and reel format for efficient handling during assembly.
HEADER, 1.27MM, QUAD, 4X40 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P2399 |
| Product Name | Header, 1.27Mm, Quad, 4X40 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |