Samtec Inc. Header, 1.27Mm, Quad, 4X30 Position; Connector Systems Samtec TOLC-130-22-L-Q

Description
HEADER, 1.27MM, QUAD, 4X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, QUAD, 4X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Quad, 4X30 Position; Connector Systems Samtec - 85T7335 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X30 Position; Connector Systems Samtec
85T7335
Header, 1.27Mm, Quad, 4X30 Position; Connector Systems Samtec 85T7335
HEADER, 1.27MM, QUAD, 4X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7335
Product Name Header, 1.27Mm, Quad, 4X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details