Samtec Inc. Stacking Connector, Header 100 Position 1.27Mm; Connector Systems Samtec TOLC-125-02-S-Q

Description
STACKING CONNECTOR, HEADER 100 POSITION 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER 100 POSITION 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header 100 Position 1.27Mm; Connector Systems Samtec - 12P1093 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header 100 Position 1.27Mm; Connector Systems Samtec
12P1093
Stacking Connector, Header 100 Position 1.27Mm; Connector Systems Samtec 12P1093
STACKING CONNECTOR, HEADER 100 POSITION 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

STACKING CONNECTOR, HEADER 100 POSITION 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P1093
Product Name Stacking Connector, Header 100 Position 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details