Samtec Inc. Header, 1.27Mm, Quad, 4X20 Position; Connector Systems Samtec TOLC-120-12-L-Q-A

Description
HEADER, 1.27MM, QUAD, 4X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, QUAD, 4X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Quad, 4X20 Position; Connector Systems Samtec - 85T7334 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X20 Position; Connector Systems Samtec
85T7334
Header, 1.27Mm, Quad, 4X20 Position; Connector Systems Samtec 85T7334
HEADER, 1.27MM, QUAD, 4X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7334
Product Name Header, 1.27Mm, Quad, 4X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Terminator - TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details