Samtec Inc. Header, 1.27Mm, Quad, 4X15 Position; Connector Systems Samtec TOLC-115-02-L-Q

Description
HEADER, 1.27MM, QUAD, 4X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, QUAD, 4X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Quad, 4X15 Position; Connector Systems Samtec - 77P1948 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X15 Position; Connector Systems Samtec
77P1948
Header, 1.27Mm, Quad, 4X15 Position; Connector Systems Samtec 77P1948
HEADER, 1.27MM, QUAD, 4X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1948
Product Name Header, 1.27Mm, Quad, 4X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details