Samtec Inc. Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec TOLC-105-22-L-Q-LC

Description
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec - 77P1849 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec
77P1849
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec 77P1849
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1849
Product Name Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details