Samtec Inc. Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec TOLC-105-12-L-Q-LC

Description
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec - 77P1840 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec
77P1840
Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec 77P1840
HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, QUAD, 4X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1840
Product Name Header, 1.27Mm, Quad, 4X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details