Samtec Inc. Stacking Connector, Header, 20 Position 1.27Mm; Connector Systems Samtec TOLC-105-02-S-Q

Description
STACKING CONNECTOR, HEADER, 20 POSITION 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, HEADER, 20 POSITION 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Header, 20 Position 1.27Mm; Connector Systems Samtec - 12P1081 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 20 Position 1.27Mm; Connector Systems Samtec
12P1081
Stacking Connector, Header, 20 Position 1.27Mm; Connector Systems Samtec 12P1081
STACKING CONNECTOR, HEADER, 20 POSITION 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

STACKING CONNECTOR, HEADER, 20 POSITION 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TOLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P1081
Product Name Stacking Connector, Header, 20 Position 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers